Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701DC02PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701DC02PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA (200mA limit). The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown capabilities, ensuring safe operation under various conditions. The XC6701 series is compatible with low ESR ceramic capacitors, making it suitable for applications in car audio, mobile devices, and digital cameras. The part is available in multiple package options, including SOT-89-5, which is ideal for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The XC6701DC02PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA (200mA limit). The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown capabilities, ensuring safe operation under various conditions. The XC6701 series is compatible with low ESR ceramic capacitors, making it suitable for applications in car audio, mobile devices, and digital cameras. The part is available in multiple package options, including SOT-89-5, which is ideal for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701DC02PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701DC02PR-G
Voltage Regulators - Linear XC6701DC02PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701DC02PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060268 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Hot Swap Controllers - ADM4210-1AUJ-RL7 - 860140-ADM4210-1AUJ-RL7 - Win Source Electronics
Specs
Output Options Inverting
Type TSOT-6
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details