Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701DA02FR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701DA02FR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown circuits, ensuring reliable operation under varying conditions. It also features a chip enable (CE) function that allows the output to be turned off, significantly reducing power consumption to less than 0.1OºA in standby mode. The XC6701DA02FR-G is compatible with low ESR ceramic capacitors, making it suitable for a variety of applications, including mobile devices, car audio systems, and digital cameras. The device is available in multiple package options, including SOT-223, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701DA02FR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown circuits, ensuring reliable operation under varying conditions. It also features a chip enable (CE) function that allows the output to be turned off, significantly reducing power consumption to less than 0.1OºA in standby mode. The XC6701DA02FR-G is compatible with low ESR ceramic capacitors, making it suitable for a variety of applications, including mobile devices, car audio systems, and digital cameras. The device is available in multiple package options, including SOT-223, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701DA02FR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701DA02FR-G
Voltage Regulators - Linear XC6701DA02FR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-223

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701DA02FR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905857 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain
View Details
PMIC - Supervisors - ADM1062ACP-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers