Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701D672PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701D672PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage range from 1.8V to 18V in 0.1V increments, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5V output. It includes built-in overcurrent protection and thermal shutdown features to enhance reliability. The regulator is compatible with low ESR ceramic capacitors, making it suitable for various applications including mobile devices, car audio systems, and digital cameras. The XC6701D672PR-G is available in multiple package options including SOT-89, which allows for flexibility in design and integration.

Datasheet Summary
Powered by GS/AI

The XC6701D672PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage range from 1.8V to 18V in 0.1V increments, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5V output. It includes built-in overcurrent protection and thermal shutdown features to enhance reliability. The regulator is compatible with low ESR ceramic capacitors, making it suitable for various applications including mobile devices, car audio systems, and digital cameras. The XC6701D672PR-G is available in multiple package options including SOT-89, which allows for flexibility in design and integration.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701D672PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701D672PR-G
Voltage Regulators - Linear XC6701D672PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701D672PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 9210631 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active High; Active high
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details