Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701D192FR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701D192FR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a fixed output voltage selectable in 0.1V increments from 1.8V to 18V, with an accuracy of ±2%. The device supports a maximum output current of 200mA and features a dropout voltage of 300mV at 20mA output. It includes built-in overcurrent protection and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The XC6701D192FR-G is compatible with low ESR ceramic capacitors, making it suitable for applications requiring efficient power management. It also features a chip enable (CE) function that allows the regulator to enter a standby mode, significantly reducing power consumption to less than 0.1OºA. The operating temperature range is from -40°C to 85°C, and the device is available in multiple package options including SOT-223. This product is compliant with EU RoHS standards, making it an environmentally friendly choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The XC6701D192FR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a fixed output voltage selectable in 0.1V increments from 1.8V to 18V, with an accuracy of ±2%. The device supports a maximum output current of 200mA and features a dropout voltage of 300mV at 20mA output. It includes built-in overcurrent protection and thermal shutdown capabilities, ensuring reliable operation under varying conditions. The XC6701D192FR-G is compatible with low ESR ceramic capacitors, making it suitable for applications requiring efficient power management. It also features a chip enable (CE) function that allows the regulator to enter a standby mode, significantly reducing power consumption to less than 0.1OºA. The operating temperature range is from -40°C to 85°C, and the device is available in multiple package options including SOT-223. This product is compliant with EU RoHS standards, making it an environmentally friendly choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701D192FR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701D192FR-G
Voltage Regulators - Linear XC6701D192FR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-223

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701D192FR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details