Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701BD72ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701BD72ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage selectable in 0.1V increments within the range of 1.8V to 18V, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5V output. It includes built-in overcurrent protection and thermal shutdown features to enhance reliability. The chip enable (CE) function allows for a standby mode, significantly reducing power consumption to less than 0.1OºA. The XC6701BD72ER-G is compatible with low ESR ceramic capacitors and is available in multiple package options including SOT-25, SOT-89, and USP-6C, making it suitable for various applications such as mobile devices, car audio systems, and digital cameras.

Datasheet Summary
Powered by GS/AI

The XC6701BD72ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage selectable in 0.1V increments within the range of 1.8V to 18V, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5V output. It includes built-in overcurrent protection and thermal shutdown features to enhance reliability. The chip enable (CE) function allows for a standby mode, significantly reducing power consumption to less than 0.1OºA. The XC6701BD72ER-G is compatible with low ESR ceramic capacitors and is available in multiple package options including SOT-25, SOT-89, and USP-6C, making it suitable for various applications such as mobile devices, car audio systems, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701BD72ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701BD72ER-G
Voltage Regulators - Linear XC6701BD72ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701BD72ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901284 - RS Components, Ltd.
Specs
Output Options Open Drain; Active Low; Active Low, Open Drain
Type SSOP; TSSOP
View Details
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1185ARMZ-1 - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details