Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701BC02MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701BC02MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5.0V output. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. The XC6701BC02MR-G also includes a chip enable (CE) function that allows the device to enter a standby mode, significantly reducing power consumption to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for a range of applications including mobile devices, car audio systems, and digital cameras. The product is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701BC02MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5.0V output. Built-in protection circuits include overcurrent protection and thermal shutdown, ensuring safe operation under various conditions. The XC6701BC02MR-G also includes a chip enable (CE) function that allows the device to enter a standby mode, significantly reducing power consumption to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for a range of applications including mobile devices, car audio systems, and digital cameras. The product is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701BC02MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701BC02MR-G
Voltage Regulators - Linear XC6701BC02MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701BC02MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220297 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Logic - Logic - Translators, Level Shifters - HEF4104BT,653 - 1043132-HEF4104BT,653 - Win Source Electronics
Specs
Output Options Inverting
Type 16-SO
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1232ARW - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details