Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701B812PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701B812PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage range from 1.8V to 18V in 0.1V increments, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5V output. It includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The chip enable (CE) function allows for reduced power consumption in standby mode, with a standby current of less than 0.1OºA. The XC6701B812PR-G is compatible with low ESR ceramic capacitors and is available in various package options including SOT-89-5. It is suitable for applications in mobile devices, car audio systems, and multi-function power supplies.

Datasheet Summary
Powered by GS/AI

The XC6701B812PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a fixed output voltage range from 1.8V to 18V in 0.1V increments, with an output current capability exceeding 150mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5V output. It includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The chip enable (CE) function allows for reduced power consumption in standby mode, with a standby current of less than 0.1OºA. The XC6701B812PR-G is compatible with low ESR ceramic capacitors and is available in various package options including SOT-89-5. It is suitable for applications in mobile devices, car audio systems, and multi-function power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701B812PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701B812PR-G
Voltage Regulators - Linear XC6701B812PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701B812PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7514470 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details