Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Win Source Part Number: 1372423-XC6701B802PR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: Torex Semiconductor Ltd
Product Status: Active
Package / Case: SOT-89-5/6
Supplier Device Package: SOT-89-5
Base Product Number: XC6701
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 28V
Voltage - Output (Min/Fixed): 8V
Voltage Dropout (Max): 1.15V @ 100mA
Current - Output: 150mA
Current - Quiescent (Iq): 115 µA
PSRR: 50dB (1kHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
IC REG LINEAR 8V 150MA SOT89-5 Product overview: XC6701B802PR-G from Torex Semiconductor Ltd. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 150MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8V, 150MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-XC6701B802PR-G can be used for catalog matching and distributor lookup.
IC REG LINEAR 8V 150MA SOT89-5
IC REG LINEAR 8V 150MA SOT89-5
IC REG LINEAR 8V 150MA SOT89-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | XC6701B802PR-G-ND | 1372423-XC6701B802PR-G | 776-XC6701B802PR-G | XC6701B802PR-G | XC6701B802PR-G | XC6701B802PR-G |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 8V 150MA SOT89 Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; Tape & Reel | Other; Tape & Reel (TR) | SOT89 | SOT89; Other; SOT-89-5/6 | |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |