Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701B382MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701B382MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It features a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and has a dropout voltage of 300mV at 20mA output current. This regulator includes built-in overcurrent protection and thermal shutdown features, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the device in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for a variety of applications, including car audio systems, mobile devices, and digital cameras. The XC6701B382MR-G is available in a SOT-25 package and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701B382MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It features a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and has a dropout voltage of 300mV at 20mA output current. This regulator includes built-in overcurrent protection and thermal shutdown features, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the device in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for a variety of applications, including car audio systems, mobile devices, and digital cameras. The XC6701B382MR-G is available in a SOT-25 package and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701B382MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701B382MR-G
Voltage Regulators - Linear XC6701B382MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701B382MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details