Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701B242ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701B242ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It features a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and has a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown features, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the IC in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications, including car audio systems, mobile devices, and digital cameras. The XC6701B242ER-G is available in multiple package options, including SOT-25, SOT-89, and USP-6C, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701B242ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It features a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and has a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown features, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the IC in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications, including car audio systems, mobile devices, and digital cameras. The XC6701B242ER-G is available in multiple package options, including SOT-25, SOT-89, and USP-6C, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701B242ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701B242ER-G
Voltage Regulators - Linear XC6701B242ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701B242ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385175 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details