Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AH92ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AH92ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It features a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and has a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown features, ensuring safe operation under varying conditions. The CE (Chip Enable) function allows for reduced power consumption by enabling a standby mode with a standby current of less than 0.1OºA. The XC6701AH92ER-G is compatible with low ESR ceramic capacitors, making it suitable for various applications, including car audio systems, mobile devices, and digital cameras. It is available in multiple package options, including SOT-25, SOT-89, and USP-6C, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701AH92ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It features a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and has a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown features, ensuring safe operation under varying conditions. The CE (Chip Enable) function allows for reduced power consumption by enabling a standby mode with a standby current of less than 0.1OºA. The XC6701AH92ER-G is compatible with low ESR ceramic capacitors, making it suitable for various applications, including car audio systems, mobile devices, and digital cameras. It is available in multiple package options, including SOT-25, SOT-89, and USP-6C, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AH92ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AH92ER-G
Voltage Regulators - Linear XC6701AH92ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AH92ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Supervisors - ADM1811-5ART-REEL - 860114-ADM1811-5ART-REEL - Win Source Electronics
Specs
Output Options Open Drain; Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 1900351 - RS Components, Ltd.
Specs
Type SOIC; Soic
Pins 8
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details