Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AE82ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AE82ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5.0V output. It includes built-in overcurrent protection and thermal shutdown capabilities, ensuring safe operation under various conditions. The XC6701AE82ER-G is compatible with low ESR ceramic capacitors and offers high ripple rejection of 50dB at 1kHz. The operating temperature range is from -40°C to 105°C, making it suitable for a variety of applications including automotive, mobile devices, and digital cameras. The product is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701AE82ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at a 5.0V output. It includes built-in overcurrent protection and thermal shutdown capabilities, ensuring safe operation under various conditions. The XC6701AE82ER-G is compatible with low ESR ceramic capacitors and offers high ripple rejection of 50dB at 1kHz. The operating temperature range is from -40°C to 105°C, making it suitable for a variety of applications including automotive, mobile devices, and digital cameras. The product is available in multiple package options, including SOT-25 and USP-6C, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AE82ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AE82ER-G
Voltage Regulators - Linear XC6701AE82ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AE82ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details