Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AE02ER-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AE02ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. The built-in overcurrent protection and thermal shutdown circuits enhance reliability by preventing damage under fault conditions. The XC6701AE02ER-G also includes a chip enable (CE) function for standby mode, significantly reducing power consumption to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications including car audio systems, mobile devices, and digital cameras. The product is available in multiple package options, including USP-6C, which is environmentally friendly and compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701AE02ER-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. The built-in overcurrent protection and thermal shutdown circuits enhance reliability by preventing damage under fault conditions. The XC6701AE02ER-G also includes a chip enable (CE) function for standby mode, significantly reducing power consumption to less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications including car audio systems, mobile devices, and digital cameras. The product is available in multiple package options, including USP-6C, which is environmentally friendly and compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AE02ER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AE02ER-G
Voltage Regulators - Linear XC6701AE02ER-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 6-USPC (1.8x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AE02ER-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
PMIC - Supervisors - ADM1067ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details