Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AD72PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AD72PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for positive voltage regulation with a maximum output current of 150mA and a limit of 200mA. It operates within an input voltage range of 2.0V to 28.0V and provides selectable output voltages from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device features a low dropout voltage of 300mV at 20mA output and consumes only 50OºA of power at a 5.0V output, with a stand-by current of less than 0.1OºA when in sleep mode. The XC6701AD72PR-G includes built-in overcurrent protection and thermal shutdown features, ensuring safe operation under various conditions. It is compatible with low ESR ceramic capacitors, simplifying design requirements. The product is available in multiple package options, including SOT-25, SOT-89-5, and others, making it versatile for various applications such as car audio systems, mobile devices, and digital cameras. The operating temperature range is from -40°C to 105°C, suitable for a wide range of environments.

Datasheet Summary
Powered by GS/AI

The XC6701AD72PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for positive voltage regulation with a maximum output current of 150mA and a limit of 200mA. It operates within an input voltage range of 2.0V to 28.0V and provides selectable output voltages from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device features a low dropout voltage of 300mV at 20mA output and consumes only 50OºA of power at a 5.0V output, with a stand-by current of less than 0.1OºA when in sleep mode. The XC6701AD72PR-G includes built-in overcurrent protection and thermal shutdown features, ensuring safe operation under various conditions. It is compatible with low ESR ceramic capacitors, simplifying design requirements. The product is available in multiple package options, including SOT-25, SOT-89-5, and others, making it versatile for various applications such as car audio systems, mobile devices, and digital cameras. The operating temperature range is from -40°C to 105°C, suitable for a wide range of environments.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AD72PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AD72PR-G
Voltage Regulators - Linear XC6701AD72PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AD72PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921472P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
 - PTN3356R1BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details