Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AD32PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AD32PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and high accuracy of ±2%. It incorporates built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The IC also includes a chip enable (CE) function for power-saving standby mode, reducing power consumption to less than 0.1OºA. The XC6701AD32PR-G is compatible with low ESR ceramic capacitors and is available in various package options including SOT-25, SOT-89-5, and others, making it suitable for applications in car audio, mobile devices, and multi-function power supplies.

Datasheet Summary
Powered by GS/AI

The XC6701AD32PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and high accuracy of ±2%. It incorporates built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The IC also includes a chip enable (CE) function for power-saving standby mode, reducing power consumption to less than 0.1OºA. The XC6701AD32PR-G is compatible with low ESR ceramic capacitors and is available in various package options including SOT-25, SOT-89-5, and others, making it suitable for applications in car audio, mobile devices, and multi-function power supplies.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AD32PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AD32PR-G
Voltage Regulators - Linear XC6701AD32PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AD32PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

UC1903 Quad Supply and Line Monitor - 5962-88697012A - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Supervisors - 2466665 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details