Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AC32PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AC32PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown circuits, ensuring safe operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the IC in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications, including car audio systems, mobile devices, and digital cameras. The XC6701 series is available in multiple package options, including SOT-25, SOT-89-5, and others, catering to different design requirements.

Datasheet Summary
Powered by GS/AI

The XC6701AC32PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown circuits, ensuring safe operation under varying conditions. The chip enable (CE) function allows for reduced power consumption by placing the IC in standby mode, with a standby current of less than 0.1OºA. It is compatible with low ESR ceramic capacitors, making it suitable for various applications, including car audio systems, mobile devices, and digital cameras. The XC6701 series is available in multiple package options, including SOT-25, SOT-89-5, and others, catering to different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AC32PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AC32PR-G
Voltage Regulators - Linear XC6701AC32PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AC32PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1064ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1042605-ACT4910QW123-T - Win Source Electronics
Specs
Output Options Inverting
Supply Voltage 2.7 to 18 volts
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers