Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AB52MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AB52MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The XC6701AB52MR-G is compatible with low ESR ceramic capacitors and supports a stand-by function that reduces power consumption to less than 0.1OºA. The operating temperature range is from -40°C to 85°C. This product is available in various package types, including SOT-25, making it suitable for applications in car audio, mobile devices, and digital cameras.

Datasheet Summary
Powered by GS/AI

The XC6701AB52MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The XC6701AB52MR-G is compatible with low ESR ceramic capacitors and supports a stand-by function that reduces power consumption to less than 0.1OºA. The operating temperature range is from -40°C to 85°C. This product is available in various package types, including SOT-25, making it suitable for applications in car audio, mobile devices, and digital cameras.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AB52MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AB52MR-G
Voltage Regulators - Linear XC6701AB52MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AB52MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 1906496 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details