Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AA42PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AA42PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown circuits, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for low power consumption in standby mode, with a typical standby current of less than 0.1OºA. The XC6701AA42PR-G is compatible with low ESR ceramic capacitors, making it suitable for various applications, including mobile devices, car audio systems, and digital cameras. It is available in multiple package options, including SOT-89-5, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701AA42PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with a maximum input voltage of 28V. It provides a selectable output voltage range from 1.8V to 18V in 0.1V increments, achieved through laser trimming. The device supports an output current of over 150mA, with a current limit of 200mA, and features a dropout voltage of 300mV at 20mA output. This regulator includes built-in overcurrent protection and thermal shutdown circuits, ensuring reliable operation under varying conditions. The chip enable (CE) function allows for low power consumption in standby mode, with a typical standby current of less than 0.1OºA. The XC6701AA42PR-G is compatible with low ESR ceramic capacitors, making it suitable for various applications, including mobile devices, car audio systems, and digital cameras. It is available in multiple package options, including SOT-89-5, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AA42PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AA42PR-G
Voltage Regulators - Linear XC6701AA42PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AA42PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - ATL431LIBQDBZR-S - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details