Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701AA42MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701AA42MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. The built-in overcurrent protection and thermal shutdown circuits enhance reliability by preventing damage under fault conditions. Additionally, the XC6701AA42MR-G includes a chip enable (CE) function for standby mode, significantly reducing power consumption to less than 0.1OºA. It is compatible with low ESR ceramic capacitors and is available in various package options including SOT-25, making it suitable for applications in car audio, mobile devices, and digital cameras. The product is also EU RoHS compliant and environmentally friendly.

Datasheet Summary
Powered by GS/AI

The XC6701AA42MR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 150mA and a current limit of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. The built-in overcurrent protection and thermal shutdown circuits enhance reliability by preventing damage under fault conditions. Additionally, the XC6701AA42MR-G includes a chip enable (CE) function for standby mode, significantly reducing power consumption to less than 0.1OºA. It is compatible with low ESR ceramic capacitors and is available in various package options including SOT-25, making it suitable for applications in car audio, mobile devices, and digital cameras. The product is also EU RoHS compliant and environmentally friendly.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701AA42MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701AA42MR-G
Voltage Regulators - Linear XC6701AA42MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701AA42MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2264468P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details
Voltage Reference - TLVH431NAIDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1064ACP - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details