Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6701A242PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6701A242PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The XC6701A242PR-G is compatible with low ESR ceramic capacitors and supports a stand-by function that reduces power consumption to less than 0.1OºA. It is suitable for various applications, including mobile devices, car audio systems, and digital cameras. The product is available in multiple package options, including SOT-89-5, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6701A242PR-G is a linear voltage regulator IC from Quarktwin Technology Ltd. designed for high-speed operation with an input voltage range of 2.0V to 28.0V. It provides a selectable output voltage from 1.8V to 18V in 0.1V increments, with a maximum output current of 200mA. The device features a low dropout voltage of 300mV at 20mA output and operates with a low power consumption of 50OºA at 5.0V output. It includes built-in overcurrent protection and thermal shutdown circuits to enhance reliability. The XC6701A242PR-G is compatible with low ESR ceramic capacitors and supports a stand-by function that reduces power consumption to less than 0.1OºA. It is suitable for various applications, including mobile devices, car audio systems, and digital cameras. The product is available in multiple package options, including SOT-89-5, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6701A242PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6701A242PR-G
Voltage Regulators - Linear XC6701A242PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6701A242PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922370 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active Low, Push Pull
View Details
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details