The XC6602B131MR-G is a low dropout (LDO) linear voltage regulator capable of delivering a maximum output current of 1A, with a limit of 1.3A. It operates with a low input voltage range of 0.5V to 3.0V and provides an adjustable output voltage from 0.5V to 1.8V in 0.1V increments, achieved through laser trimming technology. The device features a high output voltage accuracy of ±15mV for outputs below 1.2V and ±20mV for outputs of 1.2V and above. This regulator is designed for applications requiring high current at low input/output voltages, making it suitable for devices such as smartphones, digital cameras, and tablets. It includes several protection features, including thermal shutdown, under-voltage lockout, and fold-back current limiting. The XC6602B131MR-G also incorporates a built-in soft-start function to minimize inrush current during startup and a CE function for low power consumption in standby mode. The device is compatible with ceramic capacitors for output stabilization and operates over a temperature range of -40°C to 85°C. It is available in multiple package options, including SOT-26W, making it versatile for various design requirements.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6602B131MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |