The XC6602B101PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate at low input voltages as low as 0.5V, making it suitable for applications requiring high efficiency at low voltage levels. It can deliver a maximum output current of 1A, with a current limit of 1.3A. The output voltage is adjustable in 0.1V increments within a range of 0.5V to 1.8V, and it features high output voltage accuracy of ±15mV for outputs below 1.2V and ±20mV for outputs above 1.2V. This regulator includes several protective features such as thermal shutdown, under-voltage lockout, and fold-back current limiting. It also incorporates a built-in soft-start function to minimize inrush current during startup. The device operates with low power consumption, drawing only 100OºA from the bias voltage and 6.5OºA from the input voltage at an output of 1.2V. The XC6602B101PR-G is compatible with ceramic capacitors for output stabilization and is available in multiple package types including SOT-89-5. It is compliant with EU RoHS standards, ensuring it is environmentally friendly. This product is ideal for use in smart devices, digital cameras, and other portable electronics requiring efficient voltage regulation.
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6602B101PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |