Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6602A151MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6602A151MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate at low input voltages as low as 0.5V, making it suitable for applications requiring high efficiency at low voltage levels. It can deliver a maximum output current of 1A, with a current limit of 1.3A. The output voltage is adjustable in 0.1V increments within a range of 0.5V to 1.8V, with high accuracy of ±15mV for outputs below 1.2V and ±20mV for outputs above. This regulator features low on-resistance of 0.15Ω at a bias voltage of 3.6V and an output voltage of 1.2V, contributing to its efficiency. It includes several protection features such as thermal shutdown, under-voltage lockout, and fold-back current limiting. The device also incorporates a built-in soft-start function to minimize inrush current during startup, and a CE function for low power consumption in standby mode, with a standby current of only 0.01OºA. The XC6602A151MR-G is compatible with ceramic capacitors for output stabilization and operates over a temperature range of -40°C to 85°C. It is available in multiple package types including SOT-26W, making it versatile for various design requirements.

Datasheet Summary
Powered by GS/AI

The XC6602A151MR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate at low input voltages as low as 0.5V, making it suitable for applications requiring high efficiency at low voltage levels. It can deliver a maximum output current of 1A, with a current limit of 1.3A. The output voltage is adjustable in 0.1V increments within a range of 0.5V to 1.8V, with high accuracy of ±15mV for outputs below 1.2V and ±20mV for outputs above. This regulator features low on-resistance of 0.15Ω at a bias voltage of 3.6V and an output voltage of 1.2V, contributing to its efficiency. It includes several protection features such as thermal shutdown, under-voltage lockout, and fold-back current limiting. The device also incorporates a built-in soft-start function to minimize inrush current during startup, and a CE function for low power consumption in standby mode, with a standby current of only 0.01OºA. The XC6602A151MR-G is compatible with ceramic capacitors for output stabilization and operates over a temperature range of -40°C to 85°C. It is available in multiple package types including SOT-26W, making it versatile for various design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6602A151MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6602A151MR-G
Voltage Regulators - Linear XC6602A151MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-26W

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6602A151MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1921462 - RS Components, Ltd.
Specs
Type SC-70; SC-70
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
TPS3838J25-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3838J25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active-low,Open-drain
View Details
5 suppliers