Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6602A131PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6602A131PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate at low input voltages as low as 0.5V, making it suitable for applications requiring high current at low output voltages. It can deliver a maximum output current of 1A, with a current limit of 1.3A. The output voltage is adjustable in 0.1V increments within a range of 0.5V to 1.8V, and it features high accuracy with a voltage accuracy of ±15mV for outputs below 1.2V and ±20mV for outputs at or above 1.2V. The device includes several protection features such as thermal shutdown, under-voltage lockout, and a fold-back current limit. It also incorporates a built-in soft-start function to minimize inrush current during startup. The XC6602A131PR-G is compatible with ceramic capacitors for output stabilization and has low power consumption, with a stand-by current of just 0.01OºA. It operates over a temperature range of -40°C to 85°C and is available in multiple package types, including SOT-89-5. This regulator is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

The XC6602A131PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to operate at low input voltages as low as 0.5V, making it suitable for applications requiring high current at low output voltages. It can deliver a maximum output current of 1A, with a current limit of 1.3A. The output voltage is adjustable in 0.1V increments within a range of 0.5V to 1.8V, and it features high accuracy with a voltage accuracy of ±15mV for outputs below 1.2V and ±20mV for outputs at or above 1.2V. The device includes several protection features such as thermal shutdown, under-voltage lockout, and a fold-back current limit. It also incorporates a built-in soft-start function to minimize inrush current during startup. The XC6602A131PR-G is compatible with ceramic capacitors for output stabilization and has low power consumption, with a stand-by current of just 0.01OºA. It operates over a temperature range of -40°C to 85°C and is available in multiple package types, including SOT-89-5. This regulator is compliant with EU RoHS standards, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6602A131PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6602A131PR-G
Voltage Regulators - Linear XC6602A131PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6602A131PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1904845 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Open drain, push-pull
View Details
Thermal Management - AMC80AIPW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details