Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6601B111PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6601B111PR-G is a low voltage input CMOS LDO voltage regulator designed for applications requiring high accuracy and low dropout voltage. It offers an output voltage range from 0.7V to 1.8V in 0.05V increments, with an output current capability of up to 400mA. The device features a soft-start function to minimize inrush current during startup, and includes built-in protection circuits such as thermal shutdown and current limiting. The regulator operates with a typical dropout voltage of 38mV at 100mA output current and has a low quiescent current of 25OºA. It is compatible with ceramic capacitors for output stabilization and is available in multiple package options including USP-6C, SOT-25, and SOT-89-5. The XC6601B111PR-G is suitable for use in mobile devices, digital cameras, and other portable electronics.

Datasheet Summary
Powered by GS/AI

The XC6601B111PR-G is a low voltage input CMOS LDO voltage regulator designed for applications requiring high accuracy and low dropout voltage. It offers an output voltage range from 0.7V to 1.8V in 0.05V increments, with an output current capability of up to 400mA. The device features a soft-start function to minimize inrush current during startup, and includes built-in protection circuits such as thermal shutdown and current limiting. The regulator operates with a typical dropout voltage of 38mV at 100mA output current and has a low quiescent current of 25OºA. It is compatible with ceramic capacitors for output stabilization and is available in multiple package options including USP-6C, SOT-25, and SOT-89-5. The XC6601B111PR-G is suitable for use in mobile devices, digital cameras, and other portable electronics.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6601B111PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6601B111PR-G
Voltage Regulators - Linear XC6601B111PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6601B111PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901495P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
UC1903 Quad Supply and Line Monitor - 5962-8869701VA - Texas Instruments
Specs
Number of Supplies 4
Output Options Open Drain; Active-low,Open-drain
Type CDIP,LCCC
View Details
2 suppliers
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details