Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6601A171PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6601A171PR-G is a low voltage input CMOS LDO voltage regulator designed to provide highly accurate output voltages with a maximum output current of 400mA. It features a selectable output voltage range from 0.7V to 1.8V in 0.05V increments, making it suitable for applications requiring precise voltage regulation. The device operates with a low dropout voltage of 38mV at 100mA output current, ensuring efficient performance even at low output voltages. Key features include built-in overcurrent protection, thermal shutdown, and an under voltage lockout function, enhancing reliability in various operating conditions. The soft-start function minimizes inrush current during startup, while the CE function allows for low power consumption in standby mode. The XC6601A171PR-G is compatible with ceramic capacitors for output stabilization and is available in multiple package options, including SOT-89-5. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for engineers.

Datasheet Summary
Powered by GS/AI

The XC6601A171PR-G is a low voltage input CMOS LDO voltage regulator designed to provide highly accurate output voltages with a maximum output current of 400mA. It features a selectable output voltage range from 0.7V to 1.8V in 0.05V increments, making it suitable for applications requiring precise voltage regulation. The device operates with a low dropout voltage of 38mV at 100mA output current, ensuring efficient performance even at low output voltages. Key features include built-in overcurrent protection, thermal shutdown, and an under voltage lockout function, enhancing reliability in various operating conditions. The soft-start function minimizes inrush current during startup, while the CE function allows for low power consumption in standby mode. The XC6601A171PR-G is compatible with ceramic capacitors for output stabilization and is available in multiple package options, including SOT-89-5. It is also compliant with EU RoHS standards, making it an environmentally friendly choice for engineers.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6601A171PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6601A171PR-G
Voltage Regulators - Linear XC6601A171PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 400mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6601A171PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9228513 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details