The XC6601 series is a low voltage input CMOS LDO regulator with a soft-start function, designed for portable applications requiring efficient operation at low dropout voltages. It supports an input voltage range of 1.0V to 3.0V and an output voltage range of 0.7V to 1.8V in 0.05V increments with an accuracy of ±20mV. The regulator delivers up to 400mA output current with a typical dropout voltage of 38mV at 100mA and operates with a bias voltage range of 2.5V to 6.0V. Built-in protections include current limiting, foldback, thermal shutdown, and under voltage lockout. The device features a high-speed auto-discharge function and is compatible with ceramic output capacitors. It is available in USP-6C, SOT-25, and SOT-89-5 packages and operates over a temperature range of -40℃ to +85℃. The part is EU RoHS compliant and lead-free.
Product overview: XC6601A131ERN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6601A131ERN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6601A131ERN |
| Product Name | LDO Voltage Regulator IC |