The XC6601 series is a low voltage input CMOS LDO regulator with soft-start and auto-discharge functions, designed for battery-powered portable devices requiring stable low output voltages. It supports output voltages from 0.7V to 1.8V in 0.05V increments with an accuracy of ±20mV, delivers up to 400mA continuous current, and operates with a dropout voltage of 38mV at 100mA. The regulator operates from an input voltage range of 1.0V to 3.0V and requires a bias voltage between 2.5V and 6.0V. It includes built-in under voltage lockout, thermal shutdown, and current limiting. The device is available in USP-6C, SOT-25, and SOT-89-5 packages and is EU RoHS compliant. The XC6601A12BMRN variant includes a pull-down resistor on the CE pin, as indicated by the 'A' in its part number, and uses the SOT-25 package.
Product overview: XC6601A12BMRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6601A12BMRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6601A12BMRN |
| Product Name | LDO Voltage Regulator IC |