The XC6601 series is a low voltage input CMOS LDO voltage regulator with soft-start and auto-discharge functions, designed for battery-powered portable devices. It supports output voltages from 0.7V to 1.8V in 0.05V increments, with an accuracy of ±20mV, and can deliver up to 400mA continuous output current. The regulator operates with an input voltage range of 1.0V to 3.0V and a bias voltage range of 2.5V to 6.0V, maintaining a typical dropout voltage of 38mV at 100mA. Built-in protections include overcurrent current limiting, foldback, thermal shutdown at 150°C, and under voltage lockout at 2.0V bias. Power consumption is 25μA in normal operation and 0.01μA in standby. The device features a soft-start time of 240μs at 1.2V output and includes an internal auto-discharge path for the output capacitor. It is available in USP-6C, SOT-25, and SOT-89-5 packages and is EU RoHS compliant and lead-free.
Product overview: XC6601A12BERN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6601A12BERN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6601A12BERN |
| Product Name | LDO Voltage Regulator IC |