The XC6601 series is a low voltage input CMOS LDO voltage regulator with soft-start and auto-discharge functions, designed for battery-powered mobile devices requiring stable low output voltages. It operates with an input voltage range of 1.0V to 3.0V and a bias voltage range of 2.5V to 6.0V, delivering up to 400mA output current with a typical dropout voltage of 38mV at 100mA. Output voltage is adjustable in 0.05V increments from 0.7V to 1.8V with an accuracy of ±20mV. The regulator includes under voltage lockout, thermal shutdown, and current limiting protections. It supports ceramic output capacitors and offers stand-by mode with low quiescent current. Packages available are USP-6C, SOT-25, and SOT-89-5. The part is EU RoHS compliant and Pb free.
Product overview: XC6601A11ERN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6601A11ERN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6601A11ERN |
| Product Name | LDO Voltage Regulator IC |