The XC6601 series is a low voltage input CMOS LDO regulator with soft-start and auto-discharge functions, designed for portable devices requiring stable low-voltage outputs. It offers an output voltage range of 0.7V to 1.8V in 0.05V increments, a maximum output current of 400mA, and a typical dropout voltage of 38mV at 100mA. The device operates with an input voltage range of 1.0V to 3.0V and a bias voltage range of 2.5V to 6.0V, with built-in UVLO at 2.0V for VBIAS and 0.4V for VIN. Thermal shutdown activates at 150°C and releases at 125°C, while standby power consumption is 0.01μA for both bias and input current. It includes overcurrent protection and supports ceramic output capacitors. The regulator is available in USP-6C, SOT-25, and SOT-89-5 packages and is RoHS compliant. The part XC6601A11BERN, with pull-down resistor and 1.1V output, is a variant within this series.
Product overview: XC6601A11BERN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6601A11BERN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6601A11BERN |
| Product Name | LDO Voltage Regulator IC |