The XC6601 series is a low voltage input CMOS LDO voltage regulator with soft-start and auto-discharge functions, designed for portable electronics requiring stable output at low dropout. It offers output voltages from 0.7V to 1.8V in 0.05V increments with ±20mV accuracy, a maximum output current of 400mA, and a typical dropout voltage of 38mV at 100mA. The device operates with an input voltage range of 1.0V to 3.0V and a bias voltage range of 2.5V to 6.0V. Built-in protection includes current limiting, thermal shutdown at 150°C, and under-voltage lockout. It supports ceramic output capacitors and features low quiescent current of 25μA. The XC6601A101MRN variant is part of this series and shares all core specifications. The part is available in SOT-25 package, complies with EU RoHS, and is Pb-free. The series operates within -40°C to +85°C.
Product overview: XC6601A101MRN from Torex Semiconductor Ltd. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-XC6601A101MRN can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | 699-XC6601A101MRN |
| Product Name | LDO Voltage Regulator IC |