The XC6601A081MR-G is a low voltage input CMOS LDO voltage regulator designed for applications requiring high accuracy and low dropout voltage. It provides an output voltage range from 0.7V to 1.8V in 0.05V increments, with an output accuracy of ±20mV. The device can supply a maximum output current of 400mA, with a typical current limit of 550mA. It features a soft-start function to minimize inrush current, built-in overcurrent protection, thermal shutdown, and an under voltage lockout (UVLO) function. The regulator operates efficiently with low power consumption, drawing a typical bias current of 25OºA and input current of 1.0OºA. It is compatible with ceramic capacitors for output stabilization and is available in multiple package options including SOT-25 and USP-6C. The XC6601A081MR-G is suitable for use in mobile devices, digital cameras, and other portable electronics.
Linear Voltage Regulator IC Positive Fixed 1 Output SOT-25
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6601A081MR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |