Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6505B311PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6505B311PR-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 200mA. It operates with an input voltage range of 1.7V to 10.5V and provides adjustable output voltages from 1.5V to 8.0V in 0.1V increments. The device features a typical quiescent current of 5.5OºA and a low dropout voltage of 190mV at 3.3V output with 100mA load. This regulator includes built-in protection features such as current limiting, short circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The device also supports a chip enable (CE) function for power management, allowing it to enter a low power standby mode with minimal current draw. It is suitable for applications in car navigation systems, car audio systems, and digital cameras, and operates over a temperature range of -40°C to +105°C. The XC6505B311PR-G is available in multiple package options, including SOT-89-5, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The XC6505B311PR-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 200mA. It operates with an input voltage range of 1.7V to 10.5V and provides adjustable output voltages from 1.5V to 8.0V in 0.1V increments. The device features a typical quiescent current of 5.5OºA and a low dropout voltage of 190mV at 3.3V output with 100mA load. This regulator includes built-in protection features such as current limiting, short circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The device also supports a chip enable (CE) function for power management, allowing it to enter a low power standby mode with minimal current draw. It is suitable for applications in car navigation systems, car audio systems, and digital cameras, and operates over a temperature range of -40°C to +105°C. The XC6505B311PR-G is available in multiple package options, including SOT-89-5, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6505B311PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6505B311PR-G
Voltage Regulators - Linear XC6505B311PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6505B311PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NCDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 1896863 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25703RSNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers