The XC6505A711PR-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., designed to provide a maximum output current of 200mA. It operates with an input voltage range of 1.7V to 10.5V and offers adjustable output voltages from 1.5V to 8.0V in 0.1V increments. The device features a typical quiescent current of 5.5OºA and a low dropout voltage of 190mV at 3.3V output with 100mA load. This regulator includes built-in protection features such as current limiting, short circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The chip enable (CE) function allows for low power standby operation, reducing power consumption to 0.1OºA. It is suitable for applications in car navigation systems, car audio, and digital cameras, and operates over a temperature range of -40°C to +105°C. The XC6505A711PR-G is available in multiple package options, including SOT-89-5, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6505A711PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |