Torex Semiconductor, Ltd. Ldo, Fixed, 4V, 0.2A, -40 To 105Deg C Rohs Compliant Torex XC6505A401PR-G

Description
LDO, FIXED, 4V, 0.2A, -40 TO 105DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 4V, 0.2A, -40 TO 105DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6505 series LDO regulator is a fixed output device with a voltage of 4V and a maximum output current of 200mA. It operates within an input voltage range of 1.7V to 10.5V and features low power consumption at 5.5OºA typical. The device is designed for high accuracy with an output voltage accuracy of ±1.0% for output voltages between 2.0V and 8.0V. It has a low dropout voltage of 190mV at 3.3V output and 100mA load current. This LDO regulator is equipped with built-in protection features including a current limiter, short circuit protection, and thermal shutdown. It operates effectively in a wide temperature range from -40°C to +105°C and is compliant with EU RoHS standards. The XC6505 series is suitable for applications such as car navigation systems, car audio systems, and digital cameras. The product is available in multiple package options including USP-6C, SOT-25, and SOT-89-5.

Datasheet Summary
Powered by GS/AI

The XC6505 series LDO regulator is a fixed output device with a voltage of 4V and a maximum output current of 200mA. It operates within an input voltage range of 1.7V to 10.5V and features low power consumption at 5.5OºA typical. The device is designed for high accuracy with an output voltage accuracy of ±1.0% for output voltages between 2.0V and 8.0V. It has a low dropout voltage of 190mV at 3.3V output and 100mA load current. This LDO regulator is equipped with built-in protection features including a current limiter, short circuit protection, and thermal shutdown. It operates effectively in a wide temperature range from -40°C to +105°C and is compliant with EU RoHS standards. The XC6505 series is suitable for applications such as car navigation systems, car audio systems, and digital cameras. The product is available in multiple package options including USP-6C, SOT-25, and SOT-89-5.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 4V, 0.2A, -40 To 105Deg C Rohs Compliant Torex - 84AH1106 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 4V, 0.2A, -40 To 105Deg C Rohs Compliant Torex
84AH1106
Ldo, Fixed, 4V, 0.2A, -40 To 105Deg C Rohs Compliant Torex 84AH1106
LDO, FIXED, 4V, 0.2A, -40 TO 105DEG C ROHS COMPLIANT: YES

LDO, FIXED, 4V, 0.2A, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
XC6505A401PR-G
LDO Voltage Regulators XC6505A401PR-G
LDO Voltage Regulators Low Quiescent Current 200mA Highe Speed LDO Regulator

LDO Voltage Regulators Low Quiescent Current 200mA Highe Speed LDO Regulator

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Regulators Voltage Regulators
Product Number 84AH1106 XC6505A401PR-G
Product Name Ldo, Fixed, 4V, 0.2A, -40 To 105Deg C Rohs Compliant Torex LDO Voltage Regulators
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1020QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details