Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6505A361PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6505A361PR-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 200mA. It operates with an input voltage range of 1.7V to 10.5V and provides adjustable output voltages from 1.5V to 8.0V in 0.1V increments. The device features a typical quiescent current of 5.5OºA and a low dropout voltage of 190mV at 3.3V output with 100mA load. This regulator includes built-in protection features such as current limiting, short circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The chip enable (CE) function allows for low power standby operation, reducing power consumption to 0.1OºA. The XC6505A361PR-G is suitable for applications in car navigation systems, car audio, and digital cameras, and operates within a temperature range of -40°C to +105°C. It is available in multiple package options, including SOT-89-5, making it versatile for different design requirements.

Datasheet Summary
Powered by GS/AI

The XC6505A361PR-G is a low power consumption linear voltage regulator from Quarktwin Technology Ltd., capable of delivering a maximum output current of 200mA. It operates with an input voltage range of 1.7V to 10.5V and provides adjustable output voltages from 1.5V to 8.0V in 0.1V increments. The device features a typical quiescent current of 5.5OºA and a low dropout voltage of 190mV at 3.3V output with 100mA load. This regulator includes built-in protection features such as current limiting, short circuit protection, and thermal shutdown, ensuring reliable operation under various conditions. The chip enable (CE) function allows for low power standby operation, reducing power consumption to 0.1OºA. The XC6505A361PR-G is suitable for applications in car navigation systems, car audio, and digital cameras, and operates within a temperature range of -40°C to +105°C. It is available in multiple package options, including SOT-89-5, making it versatile for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6505A361PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6505A361PR-G
Voltage Regulators - Linear XC6505A361PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6505A361PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228906P - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low
View Details
Hard To Find - 7705AC - 1133673-7705AC - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details