The XC6504A2217R-G is a linear voltage regulator from Quarktwin Technology Ltd. designed for ultra-low power consumption, with a supply current of only 0.6OºA. It operates within an input voltage range of 1.4V to 6.0V and provides a fixed output voltage that can be selected in increments of 0.1V, ranging from 1.1V to 5.0V. The output accuracy is ±0.02V for output voltages below 2.0V and ±1% for those above. This regulator is capable of delivering a maximum output current of 150mA and features low on-resistance of 3.3,Ѷ at 3.0V output. The XC6504A2217R-G supports capacitor-less operation, making it suitable for applications where board space is a concern. It includes a CE function for standby mode, reducing current consumption to less than 0.1OºA. The device is compatible with low ESR ceramic capacitors and is designed for use in mobile devices, wireless LANs, and various modules. It operates effectively across a temperature range of -40°C to +85°C and is available in a compact USPN-4B02 package, which measures 0.75 x 0.95mm. The product is also compliant with EU RoHS standards, ensuring it is environmentally friendly.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPN-4B02
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6504A2217R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |