The XC6504A1817R-G is a CMOS linear voltage regulator designed for ultra-low power consumption, with a supply current of only 0.6OºA. It supports an input voltage range of 1.4V to 6.0V and provides a fixed output voltage selectable in 0.1V increments from 1.1V to 5.0V. The output accuracy is ±0.02V for output voltages below 2.0V and ±1% for those above. This regulator can deliver a maximum output current of 150mA and features low on-resistance of 3.3,Ѷ at 3.0V output. The XC6504A1817R-G operates without the need for an external output capacitor due to its internal phase compensation, making it suitable for space-constrained applications. It includes a CE function for standby mode, reducing current consumption to less than 0.1OºA. The device is available in a compact USPN-4B02 package, measuring 0.75 x 0.95mm, and is compliant with EU RoHS standards. It is ideal for use in mobile devices, wireless LANs, and various modules.
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA USPN-4B02
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6504A1817R-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |