Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6503D401PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6503D401PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 4.0V with a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and features a low dropout voltage of 190mV at 300mA output. This device is notable for its capacitor-less design, allowing for reduced board space as it incorporates internal phase compensation. The regulator includes essential protection features such as current limiting, short-circuit protection, and thermal shutdown. It has a low quiescent current of 15OºA and can drop to 0.1OºA in standby mode, making it suitable for battery-powered applications. The XC6503D401PR-G is available in a compact SOT-25 package and is compliant with EU RoHS standards. Typical applications include smartphones, portable game consoles, and various wireless modules.

Datasheet Summary
Powered by GS/AI

The XC6503D401PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 4.0V with a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and features a low dropout voltage of 190mV at 300mA output. This device is notable for its capacitor-less design, allowing for reduced board space as it incorporates internal phase compensation. The regulator includes essential protection features such as current limiting, short-circuit protection, and thermal shutdown. It has a low quiescent current of 15OºA and can drop to 0.1OºA in standby mode, making it suitable for battery-powered applications. The XC6503D401PR-G is available in a compact SOT-25 package and is compliant with EU RoHS standards. Typical applications include smartphones, portable game consoles, and various wireless modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6503D401PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6503D401PR-G
Voltage Regulators - Linear XC6503D401PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6503D401PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897880 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
PMIC - Supervisors - ADM1066ASUZ - Lingto Electronic Limited
Specs
Number of Supplies 12
Output Options Programmable
Type QFP; 48-TQFP
View Details