The XC6503D37AGR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in designs. The regulator includes protection features such as a current limit fold-back circuit and thermal shutdown, enhancing reliability in various applications. Typical power consumption is low, with a quiescent current of 15OºA and a standby current of just 0.1OºA. The dropout voltage is specified at 190mV when the output is set to 2.8V with a load of 300mA. The XC6503D37AGR-G is suitable for applications in smartphones, portable game consoles, wireless modules, and digital TV tuners. It is available in multiple package options, including USP-4 and SOT-25, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6503D37AGR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |