Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6503D191GR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6503D191GR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in designs. The regulator includes protection features such as a current limit fold-back circuit and thermal shutdown to prevent damage under fault conditions. It has a typical quiescent current of 15OºA and a low standby current of 0.1OºA, making it suitable for low-power applications. The XC6503D191GR-G is available in a compact USP-4 package and is compliant with EU RoHS standards. Typical applications include smartphones, portable game consoles, and various wireless modules.

Datasheet Summary
Powered by GS/AI

The XC6503D191GR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in designs. The regulator includes protection features such as a current limit fold-back circuit and thermal shutdown to prevent damage under fault conditions. It has a typical quiescent current of 15OºA and a low standby current of 0.1OºA, making it suitable for low-power applications. The XC6503D191GR-G is available in a compact USP-4 package and is compliant with EU RoHS standards. Typical applications include smartphones, portable game consoles, and various wireless modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6503D191GR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6503D191GR-G
Voltage Regulators - Linear XC6503D191GR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6503D191GR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1900098P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
PMIC - PMIC - Battery Management - ACT2801CQL-T - 198521-ACT2801CQL-T - Win Source Electronics
Specs
Output Options Inverting
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details