The XC6503B371PR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to deliver a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in designs. The regulator includes protection features such as a current limit fold-back circuit and thermal shutdown to prevent damage under fault conditions. It has a low quiescent current of 15OºA and a standby current of just 0.1OºA, making it suitable for battery-powered applications. The XC6503B371PR-G is available in a SOT-25 package and is compliant with EU RoHS standards. Its operating temperature range is from -40°C to +85°C, making it versatile for various applications, including smartphones, portable game consoles, and Bluetooth modules.
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6503B371PR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |