Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6503B151GR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6503B151GR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 1.5V with a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and features a low dropout voltage of 190mV at 300mA output. The device is capable of functioning without an external load capacitor due to its internal phase compensation, which helps save board space. It includes protection features such as current limiting, short-circuit protection, and thermal shutdown. The typical quiescent current is 15OºA, with a standby current of only 0.1OºA. The XC6503B151GR-G is available in a compact USP-4 package and is compliant with EU RoHS standards. This regulator is suitable for applications in smartphones, portable game consoles, and various wireless modules.

Datasheet Summary
Powered by GS/AI

The XC6503B151GR-G is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a stable output voltage of 1.5V with a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and features a low dropout voltage of 190mV at 300mA output. The device is capable of functioning without an external load capacitor due to its internal phase compensation, which helps save board space. It includes protection features such as current limiting, short-circuit protection, and thermal shutdown. The typical quiescent current is 15OºA, with a standby current of only 0.1OºA. The XC6503B151GR-G is available in a compact USP-4 package and is compliant with EU RoHS standards. This regulator is suitable for applications in smartphones, portable game consoles, and various wireless modules.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6503B151GR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6503B151GR-G
Voltage Regulators - Linear XC6503B151GR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6503B151GR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228928 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low
View Details
Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Voltage Reference - TL431BCDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details