Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6503A481GR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6503A481GR-G is a high-speed CMOS linear voltage regulator capable of delivering a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in design applications. The regulator includes protection features such as a current limit fold-back circuit and thermal shutdown, enhancing reliability during operation. It has a typical quiescent current of 15OºA and a low standby current of 0.1OºA. The dropout voltage is specified at 190mV when VOUT is 2.8V with a load current of 300mA. The XC6503A481GR-G is suitable for various applications, including smartphones, portable game consoles, and Bluetooth modules, and is available in environmentally friendly packaging options.

Datasheet Summary
Powered by GS/AI

The XC6503A481GR-G is a high-speed CMOS linear voltage regulator capable of delivering a maximum output current of 500mA. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in design applications. The regulator includes protection features such as a current limit fold-back circuit and thermal shutdown, enhancing reliability during operation. It has a typical quiescent current of 15OºA and a low standby current of 0.1OºA. The dropout voltage is specified at 190mV when VOUT is 2.8V with a load current of 300mA. The XC6503A481GR-G is suitable for various applications, including smartphones, portable game consoles, and Bluetooth modules, and is available in environmentally friendly packaging options.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6503A481GR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6503A481GR-G
Voltage Regulators - Linear XC6503A481GR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 4-USP (1.2x1.6)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6503A481GR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details