Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6503A281PR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6503A281PR-G is a high-speed CMOS linear voltage regulator capable of delivering up to 500mA output current. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in design applications. The regulator includes several protective features such as a current limit fold-back circuit, short-circuit protection, and thermal shutdown. It has a typical dropout voltage of 190mV at 2.8V output and 300mA load. The XC6503A281PR-G is designed for low power consumption, with a typical operating current of 15OºA and a standby current of just 0.1OºA. It is suitable for various applications, including smartphones, portable game consoles, and Bluetooth modules. The device is available in multiple package options, including SOT-25 and USP-4, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6503A281PR-G is a high-speed CMOS linear voltage regulator capable of delivering up to 500mA output current. It operates within an input voltage range of 1.7V to 6.0V and provides fixed output voltages from 1.2V to 5.0V in 0.05V increments. This device features internal phase compensation, allowing it to function without an external load capacitor, which can save board space in design applications. The regulator includes several protective features such as a current limit fold-back circuit, short-circuit protection, and thermal shutdown. It has a typical dropout voltage of 190mV at 2.8V output and 300mA load. The XC6503A281PR-G is designed for low power consumption, with a typical operating current of 15OºA and a standby current of just 0.1OºA. It is suitable for various applications, including smartphones, portable game consoles, and Bluetooth modules. The device is available in multiple package options, including SOT-25 and USP-4, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6503A281PR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6503A281PR-G
Voltage Regulators - Linear XC6503A281PR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6503A281PR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901548P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-20AKS-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details