The XC6501D32AGR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA, making it suitable for battery-powered applications. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for rapid discharge of any connected output capacitor. The XC6501D32AGR-G is available in multiple package options, including USP-4, and is compliant with EU RoHS standards, ensuring it meets environmental regulations. This product is ideal for applications in smartphones, portable games, wireless modules, and digital TV tuners.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-USP (1.2x1.6)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6501D32AGR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |