The XC6501D31ANR-G is a high-speed, low-noise linear voltage regulator from Quarktwin Technology Ltd. It is capable of delivering a maximum output current of 200mA and operates within an input voltage range of 1.4V to 6.0V. The output voltage can be set between 2.0V and 5.0V with an accuracy of ±1%, or between 1.2V and 1.95V with an accuracy of ±0.02V. This regulator features internal phase compensation, allowing it to function without an external load capacitor, which simplifies circuit design. It has a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. The dropout voltage is specified at 150mV for an output of 2.8V at 100mA. Additionally, it includes protection features such as a current limit circuit and short circuit protection. The XC6501D31ANR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in various package types, including SSOT-24, and is compliant with EU RoHS standards.
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | XC6501D31ANR-G |
| Product Name | Voltage Regulators - Linear |
| Number of Supplies | 1 |