Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6501D17ANR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6501D17ANR-G is a high-speed, low-noise linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501D17ANR-G is suitable for various applications, including smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including SSOT-24, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6501D17ANR-G is a high-speed, low-noise linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within a voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and an auto-discharge function for the output capacitor, enhancing safety and reliability. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501D17ANR-G is suitable for various applications, including smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including SSOT-24, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6501D17ANR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6501D17ANR-G
Voltage Regulators - Linear XC6501D17ANR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6501D17ANR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921439 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Open Drain; Active Low; Active low, open drain
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Voltage Reference - TL431ACDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM2914-1SRQZEP - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details