Torex Semiconductor, Ltd. Voltage Regulators - Linear XC6501C361MR-G

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25
Datasheet
Datasheet Summary
Powered by GS/AI

The XC6501C361MR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and a high-speed auto-discharge function for the output. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501C361MR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards.

Datasheet Summary
Powered by GS/AI

The XC6501C361MR-G is a high-speed, low-noise CMOS linear voltage regulator capable of delivering a maximum output current of 200mA. It operates within an input voltage range of 1.4V to 6.0V and provides stable output voltages from 2.0V to 5.0V with an accuracy of ±1%. Notably, this regulator does not require an output capacitor due to its internal phase compensation, which simplifies design requirements. The device features a low operating current of 13OºA and a stand-by current of less than 0.1OºA when the CE pin is activated. It includes a current limit fold-back circuit for short circuit protection and a high-speed auto-discharge function for the output. The dropout voltage is specified at 150mV under a load of 100mA at an output voltage of 2.8V. The XC6501C361MR-G is suitable for applications in smartphones, portable gaming devices, wireless modules, Bluetooth devices, and digital TV tuners. It is available in multiple package options, including SOT-25, and is compliant with EU RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - XC6501C361MR-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
XC6501C361MR-G
Voltage Regulators - Linear XC6501C361MR-G
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-25

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number XC6501C361MR-G
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers